DESTACO Cobot End Tool Plate, Overall Length - 26.9 mm | 1.06 in; Aluminum TC-MMT04

Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.
Description
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Suppliers

Company
Product
Description
Supplier Links
Cobot End Tool Plate,  Overall Length - 26.9 mm | 1.06 in; Aluminum - TC-MMT04 - Reid Supply
Norton Shores, MI, United States
Cobot End Tool Plate, Overall Length - 26.9 mm | 1.06 in; Aluminum
TC-MMT04
Cobot End Tool Plate, Overall Length - 26.9 mm | 1.06 in; Aluminum TC-MMT04
Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes. . 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Featuring tool plates for cobot end effector extensions. Available in various shapes and thread sizes.


. 27 mm square tool plate for tool extenders and tool arrays. Screws, dowel pins and wrenches included.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tooling Plates and Columns
Product Number TC-MMT04
Product Name Cobot End Tool Plate, Overall Length - 26.9 mm | 1.06 in; Aluminum
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
DME Cavity Retainer Set - 611 Series - DME Company
Specs
Plate / Block Type Platen / Mold Plate
Material Steel
Width / Diameter 6 inch (152 mm)
View Details