DESTACO Pneumatic Cylindrical Hold Down Clamp TC-847-U

Description
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 4.34 in H x 16.00 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 800 lbs on over-center toggle clamps.
Description
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 4.34 in H x 16.00 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 800 lbs on over-center toggle clamps.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylindrical Hold Down Clamp - TC-847-U - Reid Supply
Norton Shores, MI, United States
Pneumatic Cylindrical Hold Down Clamp
TC-847-U
Pneumatic Cylindrical Hold Down Clamp TC-847-U
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 4.34 in H x 16.00 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 800 lbs on over-center toggle clamps.

Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability.


. 4.34 in H x 16.00 in L Horizontal mounted Cylindrical Pneumatic Hold Down Clamp can hold 800 lbs on over-center toggle clamps.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-847-U
Product Name Pneumatic Cylindrical Hold Down Clamp
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 7938766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Plate clamp
Body Material Steel; Steel
Capacity / Jaw Opening 1.85 inch (47 mm)
View Details
Beam Clamp - MBC28 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.11 inch (28.14 mm)
Clamping Force 600 lbs (272 kg)
View Details