DESTACO Vertical Manual Hold Down Clamp TC-5910

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.27 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.27 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-5910 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-5910
Vertical Manual Hold Down Clamp TC-5910
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.27 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 9.27 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1600 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5910
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 7719326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details