DESTACO Vertical Manual Hold Down Clamp TC-5910-B

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.72 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Solid base providing 1600 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.72 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Solid base providing 1600 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-5910-B - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-5910-B
Vertical Manual Hold Down Clamp TC-5910-B
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 8.72 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Solid base providing 1600 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 8.72 inH x 6.02 inL Vertical Manual Hold Down Clamp has a Solid and Solid base providing 1600 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5910-B
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
140 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70002 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
PHD Manufacturing, Inc.
Specs
Capacity / Jaw Opening 2 inch (50.8 mm)
Clamping Force 900 lbs (408 kg)
View Details