DESTACO Vertical Manual Hold Down Clamp TC-5905

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.75 inH x 4.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 750 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.75 inH x 4.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 750 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-5905 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-5905
Vertical Manual Hold Down Clamp TC-5905
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.75 inH x 4.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 750 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 6.75 inH x 4.02 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 750 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5905
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

650 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70156 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 8296167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Malleable Iron Beam Clamp With 7/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 250 lbs (113 kg)
View Details