DESTACO Vertical Manual Hold Down Clamp TC-548

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.45 inH x 7.50 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 2500 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.45 inH x 7.50 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 2500 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-548 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-548
Vertical Manual Hold Down Clamp TC-548
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.45 inH x 7.50 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 2500 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 9.45 inH x 7.50 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 2500 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-548
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 7719335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Reversible Beam Clamp With 3/4
Specs
Body Material Malleable Iron with Electrogalvanized Finish
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 250 to 500 lbs (113 to 227 kg)
View Details