DESTACO Manual Hold Down Clamp TC-5305-BR

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.510 inH x 8.360 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.510 inH x 8.360 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - TC-5305-BR - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
TC-5305-BR
Manual Hold Down Clamp TC-5305-BR
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.510 inH x 8.360 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 1.510 inH x 8.360 inL Horizontal Manual Hold Down Clamp has a Solid and Straight base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5305-BR
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP5500/L Heavy Duty Long Handle Push-Pull Clamp - 72207 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 2.36 inch (60 mm)
View Details
Reversible Beam Clamp With 1-3/8
Specs
Body Material Malleable Iron with Black Oxide Finish
Capacity / Jaw Opening 1.38 inch (34.92 mm)
Clamping Force 600 to 1000 lbs (272 to 454 kg)
View Details