DESTACO Spindle Assembly TC-527208

Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.50 in and a cap diameter of .88 in.
Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.50 in and a cap diameter of .88 in.

Suppliers

Company
Product
Description
Supplier Links
Spindle Assembly - TC-527208 - Reid Supply
Norton Shores, MI, United States
Spindle Assembly
TC-527208
Spindle Assembly TC-527208
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.50 in and a cap diameter of .88 in.

Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp.


. Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.50 in and a cap diameter of .88 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-527208
Product Name Spindle Assembly
Size 0.8800 inch (22.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - H630229400 (ISO 30) - HSD S.p.A.
Specs
Operating Speed 17100 rpm
Design Units Metric
Size 0.7874 inch (20 mm)
View Details
Spindle for Sensor Screwdrivers -  - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Torque 0 to 708 In-lbs (0.5102 to 816 kg-cm)
Drive Motorized
View Details
Cluster Spindle -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Drive Belt (optional feature); Gear (optional feature)
View Details