DESTACO Vertical Manual Hold Down Clamp TC-5105-R

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.54 inH x 4.13 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 700 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.54 inH x 4.13 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 700 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-5105-R - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-5105-R
Vertical Manual Hold Down Clamp TC-5105-R
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.54 inH x 4.13 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 700 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 6.54 inH x 4.13 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 700 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-5105-R
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 8296173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Malleable Iron Beam Clamp With 31/32
Specs
Body Material Malleable Iron
Clamping Force 200 lbs (90.7 kg)
View Details