DESTACO Cone Head Spindle Assembly TC-305208

Description
Cone-Tip (Head?) Bonded Neoprene Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. The steel spindle is durable while the neoprene cone-tip minimizes marking with minimal clamping contact. . Cone Bonded Cap Neoprene and Steel Spindle Assembly attaches to the end of spindles. Assembly has an overall length of 1.44 in and a cap diameter of .56 in.
Description
Cone-Tip (Head?) Bonded Neoprene Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. The steel spindle is durable while the neoprene cone-tip minimizes marking with minimal clamping contact. . Cone Bonded Cap Neoprene and Steel Spindle Assembly attaches to the end of spindles. Assembly has an overall length of 1.44 in and a cap diameter of .56 in.

Suppliers

Company
Product
Description
Supplier Links
Cone Head Spindle Assembly - TC-305208 - Reid Supply
Norton Shores, MI, United States
Cone Head Spindle Assembly
TC-305208
Cone Head Spindle Assembly TC-305208
Cone-Tip (Head?) Bonded Neoprene Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. The steel spindle is durable while the neoprene cone-tip minimizes marking with minimal clamping contact. . Cone Bonded Cap Neoprene and Steel Spindle Assembly attaches to the end of spindles. Assembly has an overall length of 1.44 in and a cap diameter of .56 in.

Cone-Tip (Head?) Bonded Neoprene Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. The steel spindle is durable while the neoprene cone-tip minimizes marking with minimal clamping contact.


. Cone Bonded Cap Neoprene and Steel Spindle Assembly attaches to the end of spindles. Assembly has an overall length of 1.44 in and a cap diameter of .56 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-305208
Product Name Cone Head Spindle Assembly
Size 0.5600 inch (14.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - HASM0107P (ISO 40) - HSD S.p.A.
Specs
Operating Speed 3500 rpm
Design Units Metric
Size 5.91 inch (150 mm)
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details