DESTACO Vertical Manual Hold Down Clamp TC-267-S

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 11.97 inH x 8.88 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1200 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 11.97 inH x 8.88 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1200 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-267-S - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-267-S
Vertical Manual Hold Down Clamp TC-267-S
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 11.97 inH x 8.88 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1200 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 11.97 inH x 8.88 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1200 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-267-S
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70160-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252790 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 7938804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Drum clamp
Capacity / Jaw Opening 0.8268 inch (21 mm)
View Details
Malleable Iron Beam Clamp With 1-1/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.12 inch (28.57 mm)
Clamping Force 500 lbs (227 kg)
View Details