DESTACO Spindle Assembly TC-250206

Description
Swivel Foot Spindle Assemblies are ideal for use where a large area needs clamped. Use this alternative spindle assembly when the clamping force needs to be spread over a larger area and surface area than covered by the spindle provided with the toggle clamp. . Flat Swivel Foot Steel Spindle Assembly attaches to the end of spindles. Assembly has a 1.00 in diameter Steel spindle cap to cover more surface area when clamping.
Description
Swivel Foot Spindle Assemblies are ideal for use where a large area needs clamped. Use this alternative spindle assembly when the clamping force needs to be spread over a larger area and surface area than covered by the spindle provided with the toggle clamp. . Flat Swivel Foot Steel Spindle Assembly attaches to the end of spindles. Assembly has a 1.00 in diameter Steel spindle cap to cover more surface area when clamping.

Suppliers

Company
Product
Description
Supplier Links
Spindle Assembly - TC-250206 - Reid Supply
Norton Shores, MI, United States
Spindle Assembly
TC-250206
Spindle Assembly TC-250206
Swivel Foot Spindle Assemblies are ideal for use where a large area needs clamped. Use this alternative spindle assembly when the clamping force needs to be spread over a larger area and surface area than covered by the spindle provided with the toggle clamp. . Flat Swivel Foot Steel Spindle Assembly attaches to the end of spindles. Assembly has a 1.00 in diameter Steel spindle cap to cover more surface area when clamping.

Swivel Foot Spindle Assemblies are ideal for use where a large area needs clamped. Use this alternative spindle assembly when the clamping force needs to be spread over a larger area and surface area than covered by the spindle provided with the toggle clamp.


. Flat Swivel Foot Steel Spindle Assembly attaches to the end of spindles. Assembly has a 1.00 in diameter Steel spindle cap to cover more surface area when clamping.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-250206
Product Name Spindle Assembly
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - H630234800 (HSK F63) - HSD S.p.A.
Specs
Operating Speed 8000 rpm
Design Units Metric
Size 11.02 inch (280 mm)
View Details
Replaceable Catridge -  - Colonial Tool Group Inc.
Colonial Tool Group Inc.
Specs
Configuration Cartridge
Operating Speed 10000 rpm
Features AirPurge
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details