DESTACO Spindle Assembly TC-247208-M

Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.82 in and a cap diameter of 1.18 in.
Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.82 in and a cap diameter of 1.18 in.

Suppliers

Company
Product
Description
Supplier Links
Spindle Assembly - TC-247208-M - Reid Supply
Norton Shores, MI, United States
Spindle Assembly
TC-247208-M
Spindle Assembly TC-247208-M
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.82 in and a cap diameter of 1.18 in.

Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp.


. Flat Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of 3.82 in and a cap diameter of 1.18 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-247208-M
Product Name Spindle Assembly
Size 1.18 inch (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details
Electric Screwdriver Spindle - MICROMAT-EC - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 100 to 1500 rpm
Torque 0 to 7 In-lbs (0.3061 to 8.16 kg-cm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details