DESTACO Manual Hold Down Clamp TC-215-S

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.530 inH x 5.500 inL Horizontal Manual Hold Down Clamp has a Solid and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.530 inH x 5.500 inL Horizontal Manual Hold Down Clamp has a Solid and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - TC-215-S - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
TC-215-S
Manual Hold Down Clamp TC-215-S
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 1.530 inH x 5.500 inL Horizontal Manual Hold Down Clamp has a Solid and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 1.530 inH x 5.500 inL Horizontal Manual Hold Down Clamp has a Solid and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-215-S
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70135 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
C Clamp - 20002 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details