DESTACO Vertical Manual Hold Down Clamp TC-207-UR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 4.67 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 375 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 4.67 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 375 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-207-UR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-207-UR
Vertical Manual Hold Down Clamp TC-207-UR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 4.67 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 375 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 6.93 inH x 4.67 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 375 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-207-UR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 1253856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
1/2-13 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads - MCC-1213BK - Garvin Industries, Inc.
Specs
Body Material Malleable Iron, Black Plain Finish
View Details