DESTACO Vertical Manual Hold Down Clamp TC-207-S

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 3.59 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 500 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 3.59 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 500 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-207-S - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-207-S
Vertical Manual Hold Down Clamp TC-207-S
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 6.93 inH x 3.59 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 500 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 6.93 inH x 3.59 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 500 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-207-S
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
Clamps - 1253876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Corner clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Pipe Clamp - 580 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
View Details