DESTACO Spindle Assembly TC-205208-M

Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Low-Cushion Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of .87 in and a cap diameter of .32 in.
Description
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Low-Cushion Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of .87 in and a cap diameter of .32 in.

Suppliers

Company
Product
Description
Supplier Links
Spindle Assembly - TC-205208-M - Reid Supply
Norton Shores, MI, United States
Spindle Assembly
TC-205208-M
Spindle Assembly TC-205208-M
Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp. . Low-Cushion Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of .87 in and a cap diameter of .32 in.

Flat Head Spindle Assemblies provide an alternative choice to the spindle provided with the toggle clamp.


. Low-Cushion Bonded Cap Neoprene and Steel Spindle Assembly attaches to clamp arms. Assembly has an overall length of .87 in and a cap diameter of .32 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Machine Tool Spindles
Product Number TC-205208-M
Product Name Spindle Assembly
Size 0.3200 inch (8.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ABS2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Drive Direct; Motorized
Application Data Storage, Wafer Processing, Diamond Turning, and Imaging
View Details
Screwdriver Spindle - MINIMAT-E - DEPRAG, Inc.
Specs
Configuration Head/Speeder
Operating Speed 650 to 2000 rpm
Torque 3 to 42 In-lbs (3.06 to 48.98 kg-cm)
View Details
Spindles -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Operating Speed 18000 to 180000 rpm
Power 1 to 31 HP
Torque 4 to 204 In-lbs (4.08 to 235 kg-cm)
View Details