DESTACO Manual Hold Down Clamp TC-2027-U

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.200 inH x 9.880 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.200 inH x 9.880 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - TC-2027-U - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
TC-2027-U
Manual Hold Down Clamp TC-2027-U
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 2.200 inH x 9.880 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 2.200 inH x 9.880 inL Horizontal Manual Hold Down Clamp has a U-Bar and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2027-U
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70028 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 549274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toolmakers clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
3/4-10 C Style Malleable Iron Plain Finish Beam Clamp for Heavy Vertical Loads - MCC-3410BK - Garvin Industries, Inc.
Specs
Body Material Malleable Iron, Black Plain Finish
View Details