DESTACO Vertical Manual Hold Down Clamp TC-202-TU

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 2.86 inH x 2.08 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 200 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 2.86 inH x 2.08 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 200 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-202-TU - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-202-TU
Vertical Manual Hold Down Clamp TC-202-TU
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 2.86 inH x 2.08 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 200 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 2.86 inH x 2.08 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 200 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-202-TU
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Reversible Beam Clamp With 1-1/4
Specs
Body Material Malleable Iron with Black Oxide Finish
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 250 to 500 lbs (113 to 227 kg)
View Details