DESTACO Base Mount Plunger Clamp TC-2010

Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . Ball-Knob Hand Lever 45.0 mm stroke Foot Mount Plunger Clamp uses a 12.0 mm diameter M6 x 1.00 plunger to quickly hold the work piece with of force.
Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . Ball-Knob Hand Lever 45.0 mm stroke Foot Mount Plunger Clamp uses a 12.0 mm diameter M6 x 1.00 plunger to quickly hold the work piece with of force.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Plunger Clamp - TC-2010 - Reid Supply
Norton Shores, MI, United States
Base Mount Plunger Clamp
TC-2010
Base Mount Plunger Clamp TC-2010
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . Ball-Knob Hand Lever 45.0 mm stroke Foot Mount Plunger Clamp uses a 12.0 mm diameter M6 x 1.00 plunger to quickly hold the work piece with of force.

Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted.


. Ball-Knob Hand Lever 45.0 mm stroke Foot Mount Plunger Clamp uses a 12.0 mm diameter M6 x 1.00 plunger to quickly hold the work piece with of force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2010
Product Name Base Mount Plunger Clamp
Clamping Mechanism Lever
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400032 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.4370 to 0.5157 inch (11.1 to 13.1 mm)
View Details