DESTACO Vertical Manual Hold Down Clamp TC-2010-UB

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 10.00 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 1400 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 10.00 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 1400 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2010-UB - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2010-UB
Vertical Manual Hold Down Clamp TC-2010-UB
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 10.00 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 1400 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 10.00 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Straight base providing 1400 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2010-UB
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.7874 inch (6 to 20 mm)
Clamping Force 5512 lbs (2500 kg)
View Details
Clamps - 2408155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - PB501 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 1.25 inch (31.75 mm)
View Details