DESTACO Vertical Manual Hold Down Clamp TC-2010-U

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 1400 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 1400 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2010-U - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2010-U
Vertical Manual Hold Down Clamp TC-2010-U
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 1400 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 9.08 inH x 6.09 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 1400 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2010-U
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Bar To Flat Surface Clamp - GMS-3 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details