DESTACO Vertical Manual Hold Down Clamp TC-2010-SR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 7.51 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1400 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 7.51 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1400 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2010-SR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2010-SR
Vertical Manual Hold Down Clamp TC-2010-SR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 9.08 inH x 7.51 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1400 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 9.08 inH x 7.51 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1400 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2010-SR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,980 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70036 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
BeamClamp BL Flange Clamp -  - Kee Safety Inc.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.0 to 3.75 inch (0.0 to 95.25 mm)
View Details