DESTACO Vertical Manual Hold Down Clamp TC-2007-SR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.17 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.17 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2007-SR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2007-SR
Vertical Manual Hold Down Clamp TC-2007-SR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.17 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 7.17 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Flanged base providing 1000 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2007-SR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70166 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details