DESTACO Vertical Manual Hold Down Clamp TC-2007-SBR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.94 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 1000 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.94 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 1000 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2007-SBR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2007-SBR
Vertical Manual Hold Down Clamp TC-2007-SBR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 7.94 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 1000 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 7.94 inH x 6.60 inL Vertical Manual Hold Down Clamp has a Solid and Straight base providing 1000 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2007-SBR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
760 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70155 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Pipe Clamp - 522 2000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 8160 to 9150 lbs (3701 to 4150 kg)
View Details