DESTACO Vertical Manual Hold Down Clamp TC-2002-UR

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.72 inH x 4.27 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 600 lbf of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.72 inH x 4.27 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 600 lbf of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - TC-2002-UR - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
TC-2002-UR
Vertical Manual Hold Down Clamp TC-2002-UR
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.72 inH x 4.27 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 600 lbf of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 4.72 inH x 4.27 inL Vertical Manual Hold Down Clamp has a U-Bar and Flanged base providing 600 lbf of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number TC-2002-UR
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

340 LB CAP Pulling Action Latch Toggle Clamps - 70029-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Bar To Flat Surface Clamp - UCR030 - Penn-Union Corp.
Specs
Body Material BRONZE ALLOY BODY; SILICON BRONZE BOLT, NUT, LOCKWASHER
View Details