OK International OKi TATC-606 Talon Blade Tip 27.94 mm x 7.62 mm TATC-606

Description
OKi Metcal TATC-606 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 27.94 mm x 7.62 mm.
Request a Quote
Description
OKi Metcal TATC-606 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 27.94 mm x 7.62 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi TATC-606 Talon Blade Tip 27.94 mm x 7.62 mm - TATC-606 - Ellsworth Adhesives
Germantown, WI, USA
OKi TATC-606 Talon Blade Tip 27.94 mm x 7.62 mm
TATC-606
OKi TATC-606 Talon Blade Tip 27.94 mm x 7.62 mm TATC-606
OKi Metcal TATC-606 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 27.94 mm x 7.62 mm.

OKi Metcal TATC-606 Talon Blade Tip has a beveled edged tip that is made to remove a variety of components. It is used with the MX Series and MX-TATC Talon Hand-piece. The 600 Series is for applications that are temperature sensitive. 27.94 mm x 7.62 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number TATC-606
Product Name OKi TATC-606 Talon Blade Tip 27.94 mm x 7.62 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hub Needles - 7751-14 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18469 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY010L - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Material Plastic
View Details