Cornell Dubilier Tantalum Capacitors TAC105K035P02-F

Description
1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAC105K035P02-F-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAC105K035P02-F-ND
Tantalum Capacitors TAC105K035P02-F-ND
1µF Molded Tantalum Capacitors 35V Axial

1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAC105K035P02-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAC105K035P02-F
Capacitors - Tantalum Capacitors TAC105K035P02-F
CAP TANT 1UF 10% 35V AXIAL

CAP TANT 1UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAC105K035P02-F-ND TAC105K035P02-F
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details