OK International OKi STTC-144 Sharp Bent Tip 0.5 mm x 14.5 mm STTC-144

Description
OKi Metcal STTC-144 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 0.5 mm x 14.5 mm.
Request a Quote
Description
OKi Metcal STTC-144 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 0.5 mm x 14.5 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-144 Sharp Bent Tip 0.5 mm x 14.5 mm - STTC-144 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-144 Sharp Bent Tip 0.5 mm x 14.5 mm
STTC-144
OKi STTC-144 Sharp Bent Tip 0.5 mm x 14.5 mm STTC-144
OKi Metcal STTC-144 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 0.5 mm x 14.5 mm.

OKi Metcal STTC-144 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. Long reach, 0.5 mm x 14.5 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-144
Product Name OKi STTC-144 Sharp Bent Tip 0.5 mm x 14.5 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Gastight 1700 Series Syringes - 80975 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
25ul Syringe for SpotON or TLC Autospotter - A87-32 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details