OK International OKi STTC-131 Conical Sharp Tip 1 mm x 9.9 mm STTC-131

Description
OKi Metcal STTC-131 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.9 mm.
Request a Quote
Description
OKi Metcal STTC-131 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.9 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-131 Conical Sharp Tip 1 mm x 9.9 mm - STTC-131 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-131 Conical Sharp Tip 1 mm x 9.9 mm
STTC-131
OKi STTC-131 Conical Sharp Tip 1 mm x 9.9 mm STTC-131
OKi Metcal STTC-131 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.9 mm.

OKi Metcal STTC-131 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 9.9 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-131
Product Name OKi STTC-131 Conical Sharp Tip 1 mm x 9.9 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
SYRINGE,NEUROS,1705,50UL - 65460-15 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Septum Needles -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Configuration Needle Only
Material Metal
Gauge 24 to 22
View Details