OK International OKi STTC-107 Conical Sharp Tip 1 mm x 16.7 mm STTC-107

Description
OKi Metcal STTC-107 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 16.7 mm.
Request a Quote
Description
OKi Metcal STTC-107 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 16.7 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-107 Conical Sharp Tip 1 mm x 16.7 mm - STTC-107 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-107 Conical Sharp Tip 1 mm x 16.7 mm
STTC-107
OKi STTC-107 Conical Sharp Tip 1 mm x 16.7 mm STTC-107
OKi Metcal STTC-107 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 16.7 mm.

OKi Metcal STTC-107 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 1 mm x 16.7 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-107
Product Name OKi STTC-107 Conical Sharp Tip 1 mm x 16.7 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Large Hub Removable Needles - 7779-02 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
6cm Pump Syringes - 17594 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
10ul Syringe for SpotON or TLC Autospotter - A87-31 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details