OK International OKi STTC-090 Micro Fine Tip 0.25 mm x 13.2 mm STTC-090

Description
OKi Metcal STTC-090 Fine and Long Reach Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.25 mm x 13.2 mm.
Request a Quote
Description
OKi Metcal STTC-090 Fine and Long Reach Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.25 mm x 13.2 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-090 Micro Fine Tip 0.25 mm x 13.2 mm - STTC-090 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-090 Micro Fine Tip 0.25 mm x 13.2 mm
STTC-090
OKi STTC-090 Micro Fine Tip 0.25 mm x 13.2 mm STTC-090
OKi Metcal STTC-090 Fine and Long Reach Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.25 mm x 13.2 mm.

OKi Metcal STTC-090 Fine and Long Reach Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.25 mm x 13.2 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-090
Product Name OKi STTC-090 Micro Fine Tip 0.25 mm x 13.2 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Kel-F Hub Needles - 7746-15 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 24416 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
 - LBILN221N - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details