OK International OKi STTC-035, 30° Bevel Tip 1.78 mm x 9.9 mm STTC-035

Description
OKi Metcal STTC-035 30 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.
Request a Quote
Description
OKi Metcal STTC-035 30 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-035, 30° Bevel Tip 1.78 mm x 9.9 mm - STTC-035 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-035, 30° Bevel Tip 1.78 mm x 9.9 mm
STTC-035
OKi STTC-035, 30° Bevel Tip 1.78 mm x 9.9 mm STTC-035
OKi Metcal STTC-035 30 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

OKi Metcal STTC-035 30 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1.78 mm x 9.9 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-035
Product Name OKi STTC-035, 30° Bevel Tip 1.78 mm x 9.9 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

SYRINGE,NEUROS,1701,10UL - 65460-05 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
3cm Pump Syringes - 23167 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Syringes - LBSY020S - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 20 cc (1.22 cubic inches)
Material Plastic
View Details