OK International OKi STTC-007 Conical Sharp Tip 1 mm x 16.7 mm STTC-007

Description
OKi Metcal STTC-007 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1 mm x 16.7 mm.
Request a Quote
Description
OKi Metcal STTC-007 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1 mm x 16.7 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-007 Conical Sharp Tip 1 mm x 16.7 mm - STTC-007 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-007 Conical Sharp Tip 1 mm x 16.7 mm
STTC-007
OKi STTC-007 Conical Sharp Tip 1 mm x 16.7 mm STTC-007
OKi Metcal STTC-007 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1 mm x 16.7 mm.

OKi Metcal STTC-007 Conical Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 1 mm x 16.7 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-007
Product Name OKi STTC-007 Conical Sharp Tip 1 mm x 16.7 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Microliter 700 Series Syringes - 80608 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY010S - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Material Plastic
View Details