The ST600V450J042 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 450 Vdc with a capacitance of 60 µF and a tolerance of -10% to +20%. It features snap-in terminals and a cylindrical case measuring 25 mm in diameter and 40 mm in length. The capacitor is rated for operation from -40 °C to +55 °C, with a maximum ESR of 1.54 Ω at 25 °C and 120 Hz. It is engineered to withstand more than 30 million full discharges and meets the specified discharge life of 10 million flashes at 1 Hz with a 0.7 to 1 Ω load. The insulation sleeve is PVC, and it complies with the vibration standard of 10 to 55 Hz, 0.06 inch and 10 g max, for 6 hours vertical and 2 hours each in two other planes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ST600V450J042 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |