ST151V360J052 is a 150 µF, 360 Vdc aluminum electrolytic capacitor designed for high-energy strobe-flash applications, with a maximum ESR of 0.61 Ω at 25 °C and 120 Hz. It has a snap-in terminal configuration, a diameter of 25 mm, and a length of 50 mm. Operable from -40 °C to +55 °C, it supports more than 30 million full discharges and meets the discharge life specification of 10 million flashes at 1 s intervals. The insulation is PVC or PET, with PET used for date codes after December 2019. The capacitor exhibits a capacitance tolerance of -10% to +20% and a dissipation factor of 7% maximum at 25 °C and 120 Hz.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST151V360J052 | 2002-ST151V360J052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 150 microF |