OK International Tip Cartridge, Solder, Chisel, 0.04In; Tip / Nozzle Width Metcal SSC771A

Description
TIP CARTRIDGE, SOLDER, CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Chisel, 0.04In; Tip / Nozzle Width Metcal - 76K2423 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Chisel, 0.04In; Tip / Nozzle Width Metcal
76K2423
Tip Cartridge, Solder, Chisel, 0.04In; Tip / Nozzle Width Metcal 76K2423
TIP CARTRIDGE, SOLDER, CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CHISEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical Chisel; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2423
Product Name Tip Cartridge, Solder, Chisel, 0.04In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2411579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details