OK International OKi SSC-671A Conical Chisel Tip 1 mm x 9.1 mm SSC-671A

Description
OKi Metcal SSC-671A Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.
Request a Quote
Description
OKi Metcal SSC-671A Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SSC-671A Conical Chisel Tip 1 mm x 9.1 mm - SSC-671A - Ellsworth Adhesives
Germantown, WI, USA
OKi SSC-671A Conical Chisel Tip 1 mm x 9.1 mm
SSC-671A
OKi SSC-671A Conical Chisel Tip 1 mm x 9.1 mm SSC-671A
OKi Metcal SSC-671A Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.

OKi Metcal SSC-671A Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is for applications that are temperature sensitive. 1 mm x 9.1 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SSC-671A
Product Name OKi SSC-671A Conical Chisel Tip 1 mm x 9.1 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Small Hub Removable Needles - 7804-06 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY005L - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 5 cc (0.3051 cubic inches)
Material Plastic
View Details