Knowles Electronics, LLC. Microphones - SPW2430HR5H-B SPW2430HR5H-B

Description
Manufacturer: Knowles Win Source Part Number: 1101664-SPW2430HR5H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 450 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5,700
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101664-SPW2430HR5H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 450 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5,700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPW2430HR5H-B - 1101664-SPW2430HR5H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPW2430HR5H-B
1101664-SPW2430HR5H-B
Microphones - SPW2430HR5H-B 1101664-SPW2430HR5H-B
Manufacturer: Knowles Win Source Part Number: 1101664-SPW2430HR5H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Impedance: 450 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.043" (1.10mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5,700

Manufacturer: Knowles
Win Source Part Number: 1101664-SPW2430HR5H-B
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 450 Ohm
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.043" (1.10mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -42dB ±3dB @ 94dB SPL
S/N Ratio: 59dB
Voltage Range: 1.5 to 3.6V
Port Location: Top
Categories: Audio Products
Status: Active
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5,700

Buy Now Datasheet
Audio Products - Microphones SPW2430HR5H-B
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPW2430HR5H-B
MEMS Microphones SPW2430HR5H-B
MEMS Microphones MEMS Microphone

MEMS Microphones MEMS Microphone

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1101664-SPW2430HR5H-B SPW2430HR5H-B SPW2430HR5H-B
Product Name Microphones - SPW2430HR5H-B Audio Products - Microphones MEMS Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details