Knowles Electronics, LLC. Microphones - SPV0842LR5H-1 SPV0842LR5H-1

Description
Manufacturer: Knowles Win Source Part Number: 897166-SPV0842LR5H-1 Series: SiSonic™ Features: 50 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 423-1429-6, 423-1429-1, 423-1429-2, FORD, SPV0842LR5H-1-8
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897166-SPV0842LR5H-1 Series: SiSonic™ Features: 50 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 423-1429-6, 423-1429-1, 423-1429-2, FORD, SPV0842LR5H-1-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPV0842LR5H-1 - 897166-SPV0842LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPV0842LR5H-1
897166-SPV0842LR5H-1
Microphones - SPV0842LR5H-1 897166-SPV0842LR5H-1
Manufacturer: Knowles Win Source Part Number: 897166-SPV0842LR5H-1 Series: SiSonic™ Features: 50 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: 423-1429-6, 423-1429-1, 423-1429-2, FORD, SPV0842LR5H-1-8

Manufacturer: Knowles
Win Source Part Number: 897166-SPV0842LR5H-1
Series: SiSonic™
Features: 50 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: 423-1429-6, 423-1429-1, 423-1429-2, FORD, SPV0842LR5H-1-8

Buy Now Datasheet
Audio Products - Microphones SPV0842LR5H-1
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPV0842LR5H-1
MEMS Microphones SPV0842LR5H-1
MEMS Microphones Bottom Port SISONIC Microphone

MEMS Microphones Bottom Port SISONIC Microphone

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897166-SPV0842LR5H-1 SPV0842LR5H-1 SPV0842LR5H-1
Product Name Microphones - SPV0842LR5H-1 Audio Products - Microphones MEMS Microphones
SN Ratio 62 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details