Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194761-SPUL409HE5H
Length: 3.76 mm
Height: 1.1 mm
Resistance: 300 Ω
Width: 2.95 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194761-SPUL409HE5H |
| Product Name | Custom Parts - Custom Parts (S - T) - SPUL409HE5H |