Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095716-SPU0410LR5H
Length: 3.76 mm
Resistance: 400 Ω
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095716-SPU0410LR5H |
| Product Name | OEM Parts - OEM Parts ( S ) - SPU0410LR5H |