KNOWLES ELECTRONICS, LLC.
SPM1423HM4H-B-6 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPM1423HM4H-B-6
Description
MICROPHONE, MEMS
Description
MICROPHONE, MEMS
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPM1423HM4H-B-6 |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
6.31 mV/Pa (43502 mV/psi)
Impedance
2200 ohms
View Details
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Frequency Response
50 to 18000 Hz
SN Ratio
105 dB
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
Thickness / Height
0.0591 inch (1.5 mm)
View Details