Knowles Electronics, LLC. Audio Products - Microphones SPM0405HD4H

Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
SPM0405HD4H
Audio Products - Microphones SPM0405HD4H
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number SPM0405HD4H
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers