Knowles Electronics, LLC. Custom Parts - Custom Parts (S - T) - SPM0206HE3 SPM0206HE3

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133421-SPM0206HE3 Height: 1.25 mm Number of Pins: 6 Width: 3.759 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: External RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133421-SPM0206HE3 Height: 1.25 mm Number of Pins: 6 Width: 3.759 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: External RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SPM0206HE3 - 1133421-SPM0206HE3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SPM0206HE3
1133421-SPM0206HE3
Custom Parts - Custom Parts (S - T) - SPM0206HE3 1133421-SPM0206HE3
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133421-SPM0206HE3 Height: 1.25 mm Number of Pins: 6 Width: 3.759 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: External RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 1.5 V Max Operating Temperature: 100 °C

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133421-SPM0206HE3
Height: 1.25 mm
Number of Pins: 6
Width: 3.759 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: External
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1133421-SPM0206HE3
Product Name Custom Parts - Custom Parts (S - T) - SPM0206HE3
Unlock Full Specs
to access all available technical data