KNOWLES ELECTRONICS, LLC.
SPM0205HD4 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPM0205HD4
Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPM0205HD4 |
|
Product Name
|
Audio Products - Microphones |
|
Impedance
|
300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Directivity
Cardioid
Sensitivity
2.51 mV/Pa (17319 mV/psi)
View Details
Directivity
Omnidirectional
Dynamic Range
-40 to -50 dB re 20µPa
Actual Size
0.1181 inch (3 mm)
View Details