Knowles Electronics, LLC. OEM Parts - OEM Parts ( S ) - SPM0204UD5 SPM0204UD5

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960308-SPM0204UD5 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 1.5 V Max Supply Voltage (DC): 3.6 V Min Supply Voltage (DC): 1.5 V
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960308-SPM0204UD5 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 1.5 V Max Supply Voltage (DC): 3.6 V Min Supply Voltage (DC): 1.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SPM0204UD5 - 960308-SPM0204UD5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SPM0204UD5
960308-SPM0204UD5
OEM Parts - OEM Parts ( S ) - SPM0204UD5 960308-SPM0204UD5
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960308-SPM0204UD5 Packaging: Cut Tape Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 1.5 V Max Supply Voltage (DC): 3.6 V Min Supply Voltage (DC): 1.5 V

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960308-SPM0204UD5
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.5 V
Max Supply Voltage (DC): 3.6 V
Min Supply Voltage (DC): 1.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 960308-SPM0204UD5
Product Name OEM Parts - OEM Parts ( S ) - SPM0204UD5
Unlock Full Specs
to access all available technical data