Knowles Electronics, LLC. Microphones - SPH1668LM4H-1 SPH1668LM4H-1

Description
Manufacturer: Knowles Win Source Part Number: 897070-SPH1668LM4H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1404-6, SPH1668LM4H-1-8, 423-1404-2, HAMPTON, 423-1404-1
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897070-SPH1668LM4H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1404-6, SPH1668LM4H-1-8, 423-1404-2, HAMPTON, 423-1404-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1668LM4H-1 - 897070-SPH1668LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1668LM4H-1
897070-SPH1668LM4H-1
Microphones - SPH1668LM4H-1 897070-SPH1668LM4H-1
Manufacturer: Knowles Win Source Part Number: 897070-SPH1668LM4H-1 Series: SiSonic™, Zero-Height Mic™, SPH Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1404-6, SPH1668LM4H-1-8, 423-1404-2, HAMPTON, 423-1404-1

Manufacturer: Knowles
Win Source Part Number: 897070-SPH1668LM4H-1
Series: SiSonic™, Zero-Height Mic™, SPH
Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.6 V Omnidirectional (-29dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Not For New Designs
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 423-1404-6, SPH1668LM4H-1-8, 423-1404-2, HAMPTON, 423-1404-1

Buy Now Datasheet
Audio Products - Microphones SPH1668LM4H-1
MIC MEMS DIGITAL PDM OMNI -29DB

MIC MEMS DIGITAL PDM OMNI -29DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH1668LM4H-1
MEMS Microphones SPH1668LM4H-1
MEMS Microphones DIG MEMs Mic, BP Multi-mode Perform

MEMS Microphones DIG MEMs Mic, BP Multi-mode Perform

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897070-SPH1668LM4H-1 SPH1668LM4H-1 SPH1668LM4H-1
Product Name Microphones - SPH1668LM4H-1 Audio Products - Microphones MEMS Microphones
SN Ratio 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details