KNOWLES ELECTRONICS, LLC.
SPH0611LR5H-1-2 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPH0611LR5H-1-2
Description
SILICON MICROPHONE
Description
SILICON MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPH0611LR5H-1-2 |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
70 dB
View Details
2 suppliers
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Mallory Sonalert Products, Inc.
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4 suppliers