Everett Charles Technologies Test Spring Probe, Pcb; Connector Type Everett Charles Tech SPA3H

Description
TEST SPRING PROBE, PCB; Connector Type:Test Receptacle; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Description
TEST SPRING PROBE, PCB; Connector Type:Test Receptacle; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb; Connector Type Everett Charles Tech - 90B8830 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb; Connector Type Everett Charles Tech
90B8830
Test Spring Probe, Pcb; Connector Type Everett Charles Tech 90B8830
TEST SPRING PROBE, PCB; Connector Type:Test Receptacle; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB; Connector Type:Test Receptacle; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90B8830
Product Name Test Spring Probe, Pcb; Connector Type Everett Charles Tech
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers